IDEC Corporation IDEC Selector Switches Non-Illuminated CW4S-2E10

Description
SelectorSW 22MM 2position
Datasheet
Description
SelectorSW 22MM 2position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - CW4S-2E10 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW4S-2E10
IDEC Selector Switches Non-Illuminated CW4S-2E10
SelectorSW 22MM 2position

SelectorSW 22MM 2position

Supplier's Site
Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec - 60T5476 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec
60T5476
Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec 60T5476
SWITCH, SELECTOR, SPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number CW4S-2E10 60T5476
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, Spst-No, 10A, 240V, Screw; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2383914 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NWSE - Step switch - NWSE10K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 10
Operating Temperature 32 to 167 F (0 to 75 C)
View Details