IDEC Corporation Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec CW4S-21LE11

Description
ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec - 47AC8876 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec
47AC8876
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec 47AC8876
ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC8876
Product Name Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 2242254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details