IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec CW4L-M2E22Q4R

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec - 19X1273 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
19X1273
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec 19X1273
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1273
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3012F24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 918414 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details