IDEC Corporation Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec CW4L-M2E11Q4R

Description
ILLUMINATED PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 6A; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
ILLUMINATED PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 6A; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec - 59T4370 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec
59T4370
Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec 59T4370
ILLUMINATED PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 6A; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Switch Terminals:Screw RoHS Compliant: Yes

ILLUMINATED PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 6A; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW4L-M2E11Q4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4L-M2E11Q4R
Switches - Pushbutton Switches CW4L-M2E11Q4R
ILLUMINATED PB 22MM 1NO1NC R

ILLUMINATED PB 22MM 1NO1NC R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 59T4370 CW4L-M2E11Q4R
Product Name Illuminated Pushbutton Switch, Spst-No/spst-Nc, 6A; Product Range Idec Switches - Pushbutton Switches
Switch Function (On)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.1102.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details