IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Product Range Idec CW4L-M2E10Q4Y

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Yellow RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Product Range Idec - 60T5332 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Product Range Idec
60T5332
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Product Range Idec 60T5332
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Yellow RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW4L-M2E10Q4Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4L-M2E10Q4Y
Switches - Pushbutton Switches CW4L-M2E10Q4Y
ILLUMINATED PB 22MM 1NO Y

ILLUMINATED PB 22MM 1NO Y

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 60T5332 CW4L-M2E10Q4Y
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3069JDG11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JWM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details