IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec CW4L-M2E10Q4PW

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec - 60T5329 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec
60T5329
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec 60T5329
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T5329
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3005JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 4731945 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details