IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec CW4L-M2E10Q4G

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Green RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec - 60T5328 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec
60T5328
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec 60T5328
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Green RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T5328
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4054BJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 903017 - Radwell International
Allen-Bradley / Rockwell Automation
View Details