IDEC Corporation Illuminated Pushbutton Switch, Spst-Nc, 6A, 240Vac; Product Range Idec CW4L-M2E01Q4R

Description
ILLUMINATED PUSHBUTTON SWITCH, SPST-NC, 6A, 240VAC; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
ILLUMINATED PUSHBUTTON SWITCH, SPST-NC, 6A, 240VAC; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Switch, Spst-Nc, 6A, 240Vac; Product Range Idec - 59T4369 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Spst-Nc, 6A, 240Vac; Product Range Idec
59T4369
Illuminated Pushbutton Switch, Spst-Nc, 6A, 240Vac; Product Range Idec 59T4369
ILLUMINATED PUSHBUTTON SWITCH, SPST-NC, 6A, 240VAC; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes

ILLUMINATED PUSHBUTTON SWITCH, SPST-NC, 6A, 240VAC; Product Range:-; Contact Configuration:SPST-NC; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW4L-M2E01Q4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4L-M2E01Q4R
Switches - Pushbutton Switches CW4L-M2E01Q4R
ILLUMINATED PB 22MM 1NC R

ILLUMINATED PB 22MM 1NC R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 59T4369 CW4L-M2E01Q4R
Product Name Illuminated Pushbutton Switch, Spst-Nc, 6A, 240Vac; Product Range Idec Switches - Pushbutton Switches
Switch Function (On)
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2488219-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Pushbutton - 355366 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details