IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Yel; Product Range Idec CW4L-M1E22Q4Y

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, YEL; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:YellowRoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, YEL; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:YellowRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Yel; Product Range Idec - 19X1269 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Yel; Product Range Idec
19X1269
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Yel; Product Range Idec 19X1269
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, YEL; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:YellowRoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, YEL; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1269
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Yel; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM6LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB25AP-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
22mm Momentary Push Button 800F PB - 800FD-F1X20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details