IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Green; Product Range Idec CW4L-M1E22Q4G

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Green; Product Range Idec - 19X1265 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Green; Product Range Idec
19X1265
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Green; Product Range Idec 19X1265
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1265
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Green; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2329360-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details