IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec CW4L-M1E22Q4A

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec - 19X1264 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec
19X1264
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec 19X1264
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1264
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2213772-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 4731986 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details