PUSHBUTTON, ILLUMINATED, EXTENDED, MOMENTARY CONTACT, 1 NO CONTACT, 24 VAC/VDC, SCREW-TERMINAL, AMBER. FREE 2 YEAR RADWELL WARRANTY
Illuminated PB 22MM 1NO A
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, GRN; Product Range:-; Contact Configuration:SPST-N
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 25379680 | CW4L-M1E10Q4A | 60T5148 |
| Product Name | Pushbutton | IDEC Pushbutton Illuminated | Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Grn; Product Range Idec |
| Switch Type | Tact Switch | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary Spring Return | |
| Max AC Voltage Rating | 24 volts | 240 volts | |
| Configuration | Normally Open (NO) |