PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
ILLUMINATED PB 22MM 1NC Y
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 47AC8847 | CW4L-M1E01QM4Y |
| Product Name | Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact |
| Configuration | Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Features | RoHS | |
| Max Current Rating | 10 amps | 5 amps |