IDEC Corporation Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec CW4L-M1E01QM4G

Description
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec - 47AC8843 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
47AC8843
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec 47AC8843
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NC; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW4L-M1E01QM4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4L-M1E01QM4G
Switches - Pushbutton Switches CW4L-M1E01QM4G
ILLUMINATED PB 22MM 1NC G

ILLUMINATED PB 22MM 1NC G

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC8843 CW4L-M1E01QM4G
Product Name Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Features RoHS
Max Current Rating 10 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
A3A Lighted Pushbutton Switch - A3AA-91B1-00Y - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-1575-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details