ILLUMINATED PB 22MM 1NC R
Illuminated PB 22MM 1NC R
ILLUMINATED PUSHBUTTON SWITCH, SPST-NC, 6A, 240VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
| Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW4L-M1E01Q4R | CW4L-M1E01Q4R | 59T4367 | 47AC8850 |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated | Illuminated Pushbutton Switch, Spst-Nc, 6A, 240Vac; Product Range Idec | Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec |
| Actuator Specifications | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals | |||
| Max Current Rating | 5 amps | 10 amps | 10 amps |