IDEC Corporation Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec CW4L-M1E01Q4G

Description
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec - 47AC8848 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
47AC8848
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec 47AC8848
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NC; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Illuminated - CW4L-M1E01Q4G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
CW4L-M1E01Q4G
IDEC Pushbutton Illuminated CW4L-M1E01Q4G
Illuminated PB 22MM 1NC G

Illuminated PB 22MM 1NC G

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC8848 CW4L-M1E01Q4G
Product Name Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec IDEC Pushbutton Illuminated
Switch Function Momentary Contact; Momentary
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AYM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details