IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec CW4L-A2E22Q4PW

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec - 19X1260 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec
19X1260
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec 19X1260
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1260
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Process Sealed Subminiature Pushbutton - AB25AP-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
Pushbutton - 918026 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
Max AC Voltage Rating 24 volts
View Details