IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec CW4L-A1E22Q4R

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec - 19X1255 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
19X1255
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec 19X1255
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1255
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3074X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details