IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec CW4L-A1E22Q4A

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec - 19X1252 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec
19X1252
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec 19X1252
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, AMB; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1252
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Amb; Product Range Idec
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90B1-00L - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Push Button Switches - 1116518 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details