IDEC Corporation Push Button Switches CW4L-A1E10Q4G

Description
Idec CW4L-A1E10Q4G Push Button Switch
Request a Quote Datasheet
Description
Idec CW4L-A1E10Q4G Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1682771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1682771
Push Button Switches 1682771
Idec CW4L-A1E10Q4G Push Button Switch

Idec CW4L-A1E10Q4G Push Button Switch

Supplier's Site
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec - 47AC8839 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
47AC8839
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec 47AC8839
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NO; Switch Operation:Maintained; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Illuminated - CW4L-A1E10Q4G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
CW4L-A1E10Q4G
IDEC Pushbutton Illuminated CW4L-A1E10Q4G
Pushbutton, Maint, Grn, Fluxh, 24V

Pushbutton, Maint, Grn, Fluxh, 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1682771 47AC8839 CW4L-A1E10Q4G
Product Name Push Button Switches Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec IDEC Pushbutton Illuminated
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact Maintained Contact; Maintained
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AYM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1444321 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Configuration Normally Closed (NC)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details