IDEC Corporation Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec CW4K-3AE20

Description
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec - 59T4363 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec
59T4363
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec 59T4363
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-NO; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site
Keylock Sw, Dpst-No, 3 Pos, 10A, 300Vac; Switch Operation Idec - 47AC8837 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Dpst-No, 3 Pos, 10A, 300Vac; Switch Operation Idec
47AC8837
Keylock Sw, Dpst-No, 3 Pos, 10A, 300Vac; Switch Operation Idec 47AC8837
KEYLOCK SW, DPST-NO, 3 POS, 10A, 300VAC; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

KEYLOCK SW, DPST-NO, 3 POS, 10A, 300VAC; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 59T4363 47AC8837
Product Name Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec Keylock Sw, Dpst-No, 3 Pos, 10A, 300Vac; Switch Operation Idec
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3505-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Key Switches - 8771915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details