IDEC Corporation Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec CW4K-31DE11N3

Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec - 59T4364 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
59T4364
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec 59T4364
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4364
Product Name Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 486-1994-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details