IDEC Corporation Cw-22Mm, Ksw, Metal, 3Pos, Spring Return; Switch Operation Idec CW4K-31BE20

Description
CW-22MM, KSW, METAL, 3POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes
Datasheet
Description
CW-22MM, KSW, METAL, 3POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cw-22Mm, Ksw, Metal, 3Pos, Spring Return; Switch Operation Idec - 47AC8838 - Newark, An Avnet Company
Chicago, IL, United States
Cw-22Mm, Ksw, Metal, 3Pos, Spring Return; Switch Operation Idec
47AC8838
Cw-22Mm, Ksw, Metal, 3Pos, Spring Return; Switch Operation Idec 47AC8838
CW-22MM, KSW, METAL, 3POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

CW-22MM, KSW, METAL, 3POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC8838
Product Name Cw-22Mm, Ksw, Metal, 3Pos, Spring Return; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - EWSE - Step switch - EWSE10K -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 10
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details