IDEC Corporation Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec CW4K-2BE40

Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec - 19X1245 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
19X1245
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec 19X1245
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-NO; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1245
Product Name Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Trapped Key Interlock - 440T-MRKSE10BG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Keylock Switches - 450-1010-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 15.0 amps
Angle of Throw 90 degrees
View Details
3 suppliers