IDEC Corporation IDEC Selector Switches Non-Illuminated CW4K-2BE30

Description
KeySelectorSW 22MM 2position
Description
KeySelectorSW 22MM 2position

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - CW4K-2BE30 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW4K-2BE30
IDEC Selector Switches Non-Illuminated CW4K-2BE30
KeySelectorSW 22MM 2position

KeySelectorSW 22MM 2position

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number CW4K-2BE30
Product Name IDEC Selector Switches Non-Illuminated
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1245259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
 - 194L-C32-5263 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details