IDEC Corporation Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec CW4K-2AE20

Description
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec - 59T4361 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec
59T4361
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec 59T4361
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-NO; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4361
Product Name Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESTS32S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Specs
Actuator Type Keylock
View Details
Key Switch Heads - 2383948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details