IDEC Corporation Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec CW4K-2AE10

Description
SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec - 60T3233 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec
60T3233
Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec 60T3233
SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60T3233
Product Name Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS21S2.V -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details