IDEC Corporation Cw-22Mm, Ksw, Metal, 2Pos, Spring Return; Switch Operation Idec CW4K-21BE20

Description
CW-22MM, KSW, METAL, 2POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes
Datasheet
Description
CW-22MM, KSW, METAL, 2POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cw-22Mm, Ksw, Metal, 2Pos, Spring Return; Switch Operation Idec - 47AC8836 - Newark, An Avnet Company
Chicago, IL, United States
Cw-22Mm, Ksw, Metal, 2Pos, Spring Return; Switch Operation Idec
47AC8836
Cw-22Mm, Ksw, Metal, 2Pos, Spring Return; Switch Operation Idec 47AC8836
CW-22MM, KSW, METAL, 2POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

CW-22MM, KSW, METAL, 2POS, SPRING RETURN; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC8836
Product Name Cw-22Mm, Ksw, Metal, 2Pos, Spring Return; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
22mm Extended Selector Switch Operators - 2AS2E-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTE52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details