IDEC Corporation Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec CW4K-21BE11

Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec - 59T4362 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
59T4362
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec 59T4362
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4362
Product Name Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTB321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details