IDEC Corporation Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Green; Product Range Idec CW4B-M2E22G

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Green; Product Range Idec - 19X1237 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Green; Product Range Idec
19X1237
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Green; Product Range Idec 19X1237
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, GREEN; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1237
Product Name Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Green; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1157999 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details