IDEC Corporation Switches - Pushbutton Switches CW4B-M2E11R

Description
PUSHBUTTON 22MM 1NO1NC RED
Datasheet
Description
PUSHBUTTON 22MM 1NO1NC RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - CW4B-M2E11R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4B-M2E11R
Switches - Pushbutton Switches CW4B-M2E11R
PUSHBUTTON 22MM 1NO1NC RED

PUSHBUTTON 22MM 1NO1NC RED

Supplier's Site
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec - 59T4360 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec
59T4360
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec 59T4360
PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CW4B-M2E11R 59T4360
Product Name Switches - Pushbutton Switches Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368759 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details