IDEC Corporation Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Switch Operation Idec CW4B-M2E10R

Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, RED; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, RED; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Switch Operation Idec - 60T3167 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Switch Operation Idec
60T3167
Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Switch Operation Idec 60T3167
SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, RED; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 10A, 240V AC/DC, RED; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T3167
Product Name Switch, Pushbutton, Spst-No, 10A, 240V Ac/dc, Red; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16477 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details