IDEC Corporation Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec CW4B-M1E22W

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec - 19X1234 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec
19X1234
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec 19X1234
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-NO, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1234
Product Name Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3011F12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact; Momentary Contact
View Details