IDEC Corporation Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Black; Switch Operation Idec CW4B-M1E22B

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, BLACK; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, BLACK; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Black; Switch Operation Idec - 19X1230 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Black; Switch Operation Idec
19X1230
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Black; Switch Operation Idec 19X1230
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, BLACK; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, BLACK; Switch Operation:Momentary Spring Return; Contact Configuration:DPST-NO, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 43996566 - Radwell International
Willingboro, NJ, United States
Pushbutton
43996566
Pushbutton 43996566
PUSH BUTTON, 22 MM, 2NO+2NC BLACK. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 22 MM, 2NO+2NC BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 19X1230 43996566
Product Name Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Black; Switch Operation Idec Pushbutton
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 962433 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details