IDEC Corporation Switches - Pushbutton Switches CW4B-M1E10Y

Description
PUSHBUTTON 22MM 1NO YELLOW
Datasheet
Description
PUSHBUTTON 22MM 1NO YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - CW4B-M1E10Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4B-M1E10Y
Switches - Pushbutton Switches CW4B-M1E10Y
PUSHBUTTON 22MM 1NO YELLOW

PUSHBUTTON 22MM 1NO YELLOW

Supplier's Site
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec - 60T3112 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec
60T3112
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec 60T3112
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CW4B-M1E10Y 60T3112
Product Name Switches - Pushbutton Switches Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals; Screw
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316366-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details