IDEC Corporation IDEC Pushbutton Non-Illuminated CW4B-M1E01R

Description
Pushbutton, Mom, Red, Flush, 1NC,
Datasheet
Description
Pushbutton, Mom, Red, Flush, 1NC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - CW4B-M1E01R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
CW4B-M1E01R
IDEC Pushbutton Non-Illuminated CW4B-M1E01R
Pushbutton, Mom, Red, Flush, 1NC,

Pushbutton, Mom, Red, Flush, 1NC,

Supplier's Site
Pushbutton Switch, Spst-Nc, 10A, 120Vac; Product Range Idec - 59T4357 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-Nc, 10A, 120Vac; Product Range Idec
59T4357
Pushbutton Switch, Spst-Nc, 10A, 120Vac; Product Range Idec 59T4357
PUSHBUTTON SWITCH, SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW4B-M1E01R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4B-M1E01R
Switches - Pushbutton Switches CW4B-M1E01R
PUSHBUTTON 22MM 1NC RED

PUSHBUTTON 22MM 1NC RED

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW4B-M1E01R 59T4357 CW4B-M1E01R
Product Name IDEC Pushbutton Non-Illuminated Pushbutton Switch, Spst-Nc, 10A, 120Vac; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 26096674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details