IDEC Corporation Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec CW4B-A2E22Y

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Push-Pull; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Push-Pull; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC pushbutton switch (part number 19X1229) is a non-illuminated, 4-pole switch with a maximum contact rating of 10A at 240V AC and DC. It features a push-pull operation and is designed with a two-action locking lever that enhances safety by preventing accidental activation. The switch has a compact design with a bezel thickness of 2.5mm and a short depth behind the panel, allowing for space-saving installations. It is equipped with IP20 finger-safe terminals to minimize the risk of electrical shock. This switch is RoHS compliant and suitable for various applications requiring reliable pushbutton operation.

Datasheet Summary
Powered by GS/AI

The IDEC pushbutton switch (part number 19X1229) is a non-illuminated, 4-pole switch with a maximum contact rating of 10A at 240V AC and DC. It features a push-pull operation and is designed with a two-action locking lever that enhances safety by preventing accidental activation. The switch has a compact design with a bezel thickness of 2.5mm and a short depth behind the panel, allowing for space-saving installations. It is equipped with IP20 finger-safe terminals to minimize the risk of electrical shock. This switch is RoHS compliant and suitable for various applications requiring reliable pushbutton operation.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec - 19X1229 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec
19X1229
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec 19X1229
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Push-Pull; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, YEL; Switch Operation:Push-Pull; Contact Configuration:DPST-NO, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1229
Product Name Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, Yel; Switch Operation Idec
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 20664212 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details