IDEC Corporation Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec CW4B-A2E22W

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Push-Pull; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Push-Pull; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec - 19X1228 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec
19X1228
Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec 19X1228
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Push-Pull; Contact Configuration:DPST-N O, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PST, 10A, WHITE; Switch Operation:Push-Pull; Contact Configuration:DPST-NO, DPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1228
Product Name Switch, Pushbutton, Non-Illuminated, 4Pst, 10A, White; Switch Operation Idec
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 908392 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details