IDEC Corporation Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec CW4B-A1E11S

Description
SWITCH, PUSHBUTTON, SPST, 10A, 240V, SCREW; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:BlueRoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 10A, 240V, SCREW; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec - 92T1774 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec
92T1774
Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec 92T1774
SWITCH, PUSHBUTTON, SPST, 10A, 240V, SCREW; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:BlueRoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 10A, 240V, SCREW; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 92T1774
Product Name Switch, Pushbutton, Spst, 10A, 240V, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details