IDEC Corporation Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec CW4B-A1E10S

Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec - 47AC8828 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
47AC8828
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec 47AC8828
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained; Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC8828
Product Name Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
Switch Function Maintained Contact; Maintained
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB15AB-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 16477 - Radwell International
Allen-Bradley / Rockwell Automation
View Details