IDEC Corporation Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Idec CW1X-RJ45

Description
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20, IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20, IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Idec - 51AH5773 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Idec
51AH5773
Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Idec 51AH5773
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20, IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20, IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AH5773
Product Name Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Idec
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details