IDEC Corporation Selector Switches CW1S-3LE20

Description
Idec CW1S-3LE20 Selector Switch
Request a Quote Datasheet
Description
Idec CW1S-3LE20 Selector Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1682726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1682726
Selector Switches 1682726
Idec CW1S-3LE20 Selector Switch

Idec CW1S-3LE20 Selector Switch

Supplier's Site
IDEC Selector Switches Non-Illuminated - CW1S-3LE20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW1S-3LE20
IDEC Selector Switches Non-Illuminated CW1S-3LE20
SelectorSW 22MM 3position

SelectorSW 22MM 3position

Supplier's Site
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec - 47AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec
47AC8822
Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec 47AC8822
ROTARY SWITCH, 3 POS, 10A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 10A, 240VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1682726 CW1S-3LE20 47AC8822
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Rotary Switch, 3 Pos, 10A, 240Vac; No. Of Switch Positions Idec
Angle of Throw 45 degrees 45 degrees
Positions per Pole 3 3 Position
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

R program - RWT - Selector switch - RWT32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details