IDEC Corporation IDEC Selector Switches Non-Illuminated CW1S-3LE11N3

Description
SelectorSW 22MM 3position
Description
SelectorSW 22MM 3position

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - CW1S-3LE11N3 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW1S-3LE11N3
IDEC Selector Switches Non-Illuminated CW1S-3LE11N3
SelectorSW 22MM 3position

SelectorSW 22MM 3position

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number CW1S-3LE11N3
Product Name IDEC Selector Switches Non-Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE7K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 7
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switches - 321363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details