IDEC CORPORATION
CW1S-3L -- IDEC SELECTOR SWITCHES NON-ILLUMINATED
IDEC Corporation
IDEC Selector Switches Non-Illuminated
CW1S-3L
Description
Operator 22mm SelectorSW
-
Galco Industrial Electronics
Description
Operator 22mm SelectorSW
Suppliers
IDEC Selector Switches Non-Illuminated
CW1S-3L
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
CW1S-3L |
|
Product Name
|
IDEC Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Actuator Type
Keylock
AC Voltage Rating
400 volts
View Details