IDEC Corporation IDEC Selector Switches Non-Illuminated CW1S-3E11

Description
SelectorSW 22MM 3position
Datasheet
Description
SelectorSW 22MM 3position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - CW1S-3E11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW1S-3E11
IDEC Selector Switches Non-Illuminated CW1S-3E11
SelectorSW 22MM 3position

SelectorSW 22MM 3position

Supplier's Site
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec - 59T4353 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec
59T4353
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec 59T4353
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number CW1S-3E11 59T4353
Product Name IDEC Selector Switches Non-Illuminated Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
R program - RWT - Selector switch - RWT21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 450-35-221-100-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details