IDEC Corporation IDEC Selector Switches Non-Illuminated CW1S-33E20

Description
SelectorSW 22MM 3position
Datasheet
Description
SelectorSW 22MM 3position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - CW1S-33E20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW1S-33E20
IDEC Selector Switches Non-Illuminated CW1S-33E20
SelectorSW 22MM 3position

SelectorSW 22MM 3position

Supplier's Site
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec - 59T4356 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec
59T4356
Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec 59T4356
SELECTOR SWITCH, DPDT-NO, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, DPDT-NO, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number CW1S-33E20 59T4356
Product Name IDEC Selector Switches Non-Illuminated Selector Switch, Dpdt-No, 10A, 125Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 2383911 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details