IDEC Corporation Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec CW1S-31E11N3

Description
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec - 59T4354 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec
59T4354
Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec 59T4354
SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4354
Product Name Selector Switch, Spst-No/spst-Nc, 10A, 125Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1759867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 5.55mm
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details