IDEC Corporation Selector Switches CW1S-2LE11

Description
Idec CW1S-2LE11 Selector Switch
Request a Quote Datasheet
Description
Idec CW1S-2LE11 Selector Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1682723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1682723
Selector Switches 1682723
Idec CW1S-2LE11 Selector Switch

Idec CW1S-2LE11 Selector Switch

Supplier's Site
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec - 47AC8818 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec
47AC8818
Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec 47AC8818
ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 10A, 240VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:CW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1682723 47AC8818
Product Name Selector Switches Rotary Switch, 2 Pos, 10A, 240Vac; No. Of Switch Positions Idec
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

R program - RWSE - Step switch - RWSE - Step switch - RWSE8K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 8
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details