IDEC Corporation Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec CW1S-2E40

Description
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec - 19X1211 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec
19X1211
Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec 19X1211
SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1211
Product Name Switch, Rotary, 4Pole, 2 Position, Panel; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details