IDEC Corporation Switch, Selector, Dpst-No, 10A, 240V, Screw; No. Of Switch Positions Idec CW1S-2E20

Description
SWITCH, SELECTOR, DPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpst-No, 10A, 240V, Screw; No. Of Switch Positions Idec - 60T2933 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-No, 10A, 240V, Screw; No. Of Switch Positions Idec
60T2933
Switch, Selector, Dpst-No, 10A, 240V, Screw; No. Of Switch Positions Idec 60T2933
SWITCH, SELECTOR, DPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST-NO, 10A, 240V, SCREW; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - CW1S-2E20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
CW1S-2E20
IDEC Selector Switches Non-Illuminated CW1S-2E20
Selector Switch, 2-Pos Maint, 2NO,

Selector Switch, 2-Pos Maint, 2NO,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 60T2933 CW1S-2E20
Product Name Switch, Selector, Dpst-No, 10A, 240V, Screw; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3805-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383912 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details